multicomp PRO Axial Fan, 20Mm, 5Vdc, 1.9Cfm, 25Dba; Supply Voltage Vdc Multicomp MC36358

Description
AXIAL FAN, 20MM, 5VDC, 1.9CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.9CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:17000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 20MM, 5VDC, 1.9CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.9CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:17000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 20Mm, 5Vdc, 1.9Cfm, 25Dba; Supply Voltage Vdc Multicomp - 86X1628 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 20Mm, 5Vdc, 1.9Cfm, 25Dba; Supply Voltage Vdc Multicomp
86X1628
Axial Fan, 20Mm, 5Vdc, 1.9Cfm, 25Dba; Supply Voltage Vdc Multicomp 86X1628
AXIAL FAN, 20MM, 5VDC, 1.9CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.9CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:17000rpm RoHS Compliant: Yes

AXIAL FAN, 20MM, 5VDC, 1.9CFM, 25DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.9CFM; Noise Rating:25dBA; Power Rating:-; Rated Speed:17000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 86X1628
Product Name Axial Fan, 20Mm, 5Vdc, 1.9Cfm, 25Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 2709877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Bearings Ball/Roller
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details