multicomp PRO Axial Fan, 17Mm, 5Vdc, 0.7Cfm, 16Dba; Supply Voltage Vdc Multicomp MC36357

Description
AXIAL FAN, 17MM, 5VDC, 0.7CFM, 16DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.7CFM; Noise Rating:16dBA; Power Rating:-; Rated Speed:15000rpm RoHS Compliant: Yes
Description
AXIAL FAN, 17MM, 5VDC, 0.7CFM, 16DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.7CFM; Noise Rating:16dBA; Power Rating:-; Rated Speed:15000rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 17Mm, 5Vdc, 0.7Cfm, 16Dba; Supply Voltage Vdc Multicomp - 86X1627 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 17Mm, 5Vdc, 0.7Cfm, 16Dba; Supply Voltage Vdc Multicomp
86X1627
Axial Fan, 17Mm, 5Vdc, 0.7Cfm, 16Dba; Supply Voltage Vdc Multicomp 86X1627
AXIAL FAN, 17MM, 5VDC, 0.7CFM, 16DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.7CFM; Noise Rating:16dBA; Power Rating:-; Rated Speed:15000rpm RoHS Compliant: Yes

AXIAL FAN, 17MM, 5VDC, 0.7CFM, 16DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.7CFM; Noise Rating:16dBA; Power Rating:-; Rated Speed:15000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 86X1627
Product Name Axial Fan, 17Mm, 5Vdc, 0.7Cfm, 16Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 5 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details