multicomp PRO Axial Fan, 92 Mm, 70 Cfm, 45 Dba; Supply Voltage Vdc Multicomp MC36338

Description
AXIAL FAN, 92 MM, 70 CFM, 45 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:4.6W; Rated Speed:4200rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92 MM, 70 CFM, 45 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:4.6W; Rated Speed:4200rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92 Mm, 70 Cfm, 45 Dba; Supply Voltage Vdc Multicomp - 23T0666 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92 Mm, 70 Cfm, 45 Dba; Supply Voltage Vdc Multicomp
23T0666
Axial Fan, 92 Mm, 70 Cfm, 45 Dba; Supply Voltage Vdc Multicomp 23T0666
AXIAL FAN, 92 MM, 70 CFM, 45 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:4.6W; Rated Speed:4200rpm RoHS Compliant: Yes

AXIAL FAN, 92 MM, 70 CFM, 45 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:70CFM; Noise Rating:45dBA; Power Rating:4.6W; Rated Speed:4200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0666
Product Name Axial Fan, 92 Mm, 70 Cfm, 45 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 SCFM (119 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details