multicomp PRO Axial Fan, 80 Mm, 57 Cfm, 46 Dba; Supply Voltage Vdc Multicomp MC36335

Description
AXIAL FAN, 80 MM, 57 CFM, 46 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.1W; Rated Speed:4500rpm RoHS Compliant: Yes
Description
AXIAL FAN, 80 MM, 57 CFM, 46 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.1W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 23T0663, features a size of 80 mm x 80 mm x 25 mm and is designed to operate at a supply voltage of 12 VDC. It delivers an airflow of 57 CFM while maintaining a noise level of 46 dBA, making it suitable for applications where noise reduction is a priority. The fan utilizes ball bearings for improved durability and performance. It has a power consumption of 4.1 watts and operates at a rated speed of 4500 RPM. This fan is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 23T0663, features a size of 80 mm x 80 mm x 25 mm and is designed to operate at a supply voltage of 12 VDC. It delivers an airflow of 57 CFM while maintaining a noise level of 46 dBA, making it suitable for applications where noise reduction is a priority. The fan utilizes ball bearings for improved durability and performance. It has a power consumption of 4.1 watts and operates at a rated speed of 4500 RPM. This fan is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80 Mm, 57 Cfm, 46 Dba; Supply Voltage Vdc Multicomp - 23T0663 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80 Mm, 57 Cfm, 46 Dba; Supply Voltage Vdc Multicomp
23T0663
Axial Fan, 80 Mm, 57 Cfm, 46 Dba; Supply Voltage Vdc Multicomp 23T0663
AXIAL FAN, 80 MM, 57 CFM, 46 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.1W; Rated Speed:4500rpm RoHS Compliant: Yes

AXIAL FAN, 80 MM, 57 CFM, 46 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:46dBA; Power Rating:4.1W; Rated Speed:4500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0663
Product Name Axial Fan, 80 Mm, 57 Cfm, 46 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details