multicomp PRO Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp MC36334

Description
AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp - 23T0662 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp
23T0662
Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp 23T0662
AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:4.8W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0662
Product Name Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA20000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details