multicomp PRO Axial Fan, 92 Mm, 75 Cfm, 47 Dba; Supply Voltage Vdc Multicomp MC36333

Description
AXIAL FAN, 92 MM, 75 CFM, 47 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6.7W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92 MM, 75 CFM, 47 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6.7W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92 Mm, 75 Cfm, 47 Dba; Supply Voltage Vdc Multicomp - 23T0661 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92 Mm, 75 Cfm, 47 Dba; Supply Voltage Vdc Multicomp
23T0661
Axial Fan, 92 Mm, 75 Cfm, 47 Dba; Supply Voltage Vdc Multicomp 23T0661
AXIAL FAN, 92 MM, 75 CFM, 47 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6.7W; Rated Speed:4500rpm RoHS Compliant: Yes

AXIAL FAN, 92 MM, 75 CFM, 47 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:6.7W; Rated Speed:4500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0661
Product Name Axial Fan, 92 Mm, 75 Cfm, 47 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details
Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details