multicomp PRO Axial Fan, 92 Mm, 75 Cfm, 47 Dba; Supply Voltage Vdc Multicomp MC36331

Description
AXIAL FAN, 92 MM, 75 CFM, 47 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:5.8W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92 MM, 75 CFM, 47 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:5.8W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92 Mm, 75 Cfm, 47 Dba; Supply Voltage Vdc Multicomp - 23T0659 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92 Mm, 75 Cfm, 47 Dba; Supply Voltage Vdc Multicomp
23T0659
Axial Fan, 92 Mm, 75 Cfm, 47 Dba; Supply Voltage Vdc Multicomp 23T0659
AXIAL FAN, 92 MM, 75 CFM, 47 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:5.8W; Rated Speed:4500rpm RoHS Compliant: Yes

AXIAL FAN, 92 MM, 75 CFM, 47 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:47dBA; Power Rating:5.8W; Rated Speed:4500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0659
Product Name Axial Fan, 92 Mm, 75 Cfm, 47 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data