multicomp PRO Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp MC36330

Description
AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:6.2W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:6.2W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp - 23T0658 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp
23T0658
Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp 23T0658
AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:6.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:6.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0658
Product Name Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details