multicomp PRO Axial Fan, 80 Mm, 60 Cfm, 46.5 Dba; Supply Voltage Vdc Multicomp MC36329

Description
AXIAL FAN, 80 MM, 60 CFM, 46.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:46.5dBA; Power Rating:5.3W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80 MM, 60 CFM, 46.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:46.5dBA; Power Rating:5.3W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80 Mm, 60 Cfm, 46.5 Dba; Supply Voltage Vdc Multicomp - 23T0657 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80 Mm, 60 Cfm, 46.5 Dba; Supply Voltage Vdc Multicomp
23T0657
Axial Fan, 80 Mm, 60 Cfm, 46.5 Dba; Supply Voltage Vdc Multicomp 23T0657
AXIAL FAN, 80 MM, 60 CFM, 46.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:46.5dBA; Power Rating:5.3W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80 MM, 60 CFM, 46.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:46.5dBA; Power Rating:5.3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0657
Product Name Axial Fan, 80 Mm, 60 Cfm, 46.5 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data