multicomp PRO Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp MC36328

Description
AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:5W; Rated Speed:4800rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:5W; Rated Speed:4800rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp - 23T0656 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp
23T0656
Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp 23T0656
AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:5W; Rated Speed:4800rpm RoHS Compliant: Yes

AXIAL FAN, 80 MM, 60 CFM, 47.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:47.5dBA; Power Rating:5W; Rated Speed:4800rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0656
Product Name Axial Fan, 80 Mm, 60 Cfm, 47.5 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.01 SCFM (76.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Nominal Rated Voltage Ac Finder - 92X8670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details