multicomp PRO Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp MC36327

Description
AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes
Description
AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp - 23T0655 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp
23T0655
Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp 23T0655
AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes

AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:-; Rated Speed:2600rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0655
Product Name Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 170 watts
View Details