multicomp PRO Axial Fan, 80 Mm, 33 Cfm, 35 Dba; Supply Voltage Multicomp MC36325

Description
AXIAL FAN, 80 MM, 33 CFM, 35 dBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:80mm; External Depth:20mm; Noise Rating:32.5dBA; Flow Rate - Imperial:33cu.ft/min ; Flow Rate - Metric:0.934m³/min; Bearing Type:Vapo; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80 MM, 33 CFM, 35 dBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:80mm; External Depth:20mm; Noise Rating:32.5dBA; Flow Rate - Imperial:33cu.ft/min ; Flow Rate - Metric:0.934m³/min; Bearing Type:Vapo; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80 Mm, 33 Cfm, 35 Dba; Supply Voltage Multicomp - 23T0653 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80 Mm, 33 Cfm, 35 Dba; Supply Voltage Multicomp
23T0653
Axial Fan, 80 Mm, 33 Cfm, 35 Dba; Supply Voltage Multicomp 23T0653
AXIAL FAN, 80 MM, 33 CFM, 35 dBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:80mm; External Depth:20mm; Noise Rating:32.5dBA; Flow Rate - Imperial:33cu.ft/min ; Flow Rate - Metric:0.934m³/min; Bearing Type:Vapo; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80 MM, 33 CFM, 35 dBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:80mm; External Depth:20mm; Noise Rating:32.5dBA; Flow Rate - Imperial:33cu.ft/min; Flow Rate - Metric:0.934m³/min; Bearing Type:Vapo; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0653
Product Name Axial Fan, 80 Mm, 33 Cfm, 35 Dba; Supply Voltage Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details