multicomp PRO Axial Fan, 60 Mm, 21.9 Cfm, 32.5 Dba; Supply Voltage Multicomp MC36323

Description
AXIAL FAN, 60 MM, 21.9 CFM, 32.5 dBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:60mm; External Depth:15mm; Noise Rating:32.5dBA; Flow Rate - Imperial:21.9cu.ft/m in; Flow Rate - Metric:0.62m³/min; Bearing Type:Vapo RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60 MM, 21.9 CFM, 32.5 dBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:60mm; External Depth:15mm; Noise Rating:32.5dBA; Flow Rate - Imperial:21.9cu.ft/m in; Flow Rate - Metric:0.62m³/min; Bearing Type:Vapo RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60 Mm, 21.9 Cfm, 32.5 Dba; Supply Voltage Multicomp - 23T0651 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60 Mm, 21.9 Cfm, 32.5 Dba; Supply Voltage Multicomp
23T0651
Axial Fan, 60 Mm, 21.9 Cfm, 32.5 Dba; Supply Voltage Multicomp 23T0651
AXIAL FAN, 60 MM, 21.9 CFM, 32.5 dBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:60mm; External Depth:15mm; Noise Rating:32.5dBA; Flow Rate - Imperial:21.9cu.ft/m in; Flow Rate - Metric:0.62m³/min; Bearing Type:Vapo RoHS Compliant: Yes

AXIAL FAN, 60 MM, 21.9 CFM, 32.5 dBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:60mm; External Depth:15mm; Noise Rating:32.5dBA; Flow Rate - Imperial:21.9cu.ft/min; Flow Rate - Metric:0.62m³/min; Bearing Type:Vapo RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0651
Product Name Axial Fan, 60 Mm, 21.9 Cfm, 32.5 Dba; Supply Voltage Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details