multicomp PRO Axial Fan, 50 Mm, 16.1 Cfm, 36 Dba; Supply Voltage Vdc Multicomp MC36321

Description
AXIAL FAN, 50 MM, 16.1 CFM, 36 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:16.1CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:6100rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50 MM, 16.1 CFM, 36 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:16.1CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:6100rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50 Mm, 16.1 Cfm, 36 Dba; Supply Voltage Vdc Multicomp - 23T0649 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50 Mm, 16.1 Cfm, 36 Dba; Supply Voltage Vdc Multicomp
23T0649
Axial Fan, 50 Mm, 16.1 Cfm, 36 Dba; Supply Voltage Vdc Multicomp 23T0649
AXIAL FAN, 50 MM, 16.1 CFM, 36 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:16.1CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:6100rpm RoHS Compliant: Yes

AXIAL FAN, 50 MM, 16.1 CFM, 36 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:16.1CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:6100rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0649
Product Name Axial Fan, 50 Mm, 16.1 Cfm, 36 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.83 SCFM (15.01 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - XFG10 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details