multicomp PRO Axial Fan, 35 Mm, 6.5 Cfm, 22 Dba; Supply Voltage Vdc Multicomp MC36317

Description
AXIAL FAN, 35 MM, 6.5 CFM, 22 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:22dBA; Power Rating:500mW; Rated Speed:7500rpmRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 35 MM, 6.5 CFM, 22 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:22dBA; Power Rating:500mW; Rated Speed:7500rpmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 35 Mm, 6.5 Cfm, 22 Dba; Supply Voltage Vdc Multicomp - 23T0645 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35 Mm, 6.5 Cfm, 22 Dba; Supply Voltage Vdc Multicomp
23T0645
Axial Fan, 35 Mm, 6.5 Cfm, 22 Dba; Supply Voltage Vdc Multicomp 23T0645
AXIAL FAN, 35 MM, 6.5 CFM, 22 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:22dBA; Power Rating:500mW; Rated Speed:7500rpmRoHS Compliant: Yes

AXIAL FAN, 35 MM, 6.5 CFM, 22 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:22dBA; Power Rating:500mW; Rated Speed:7500rpmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0645
Product Name Axial Fan, 35 Mm, 6.5 Cfm, 22 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.5 SCFM (11.05 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Thermostat, Electronic Hygrostat, 230 Vac, 1.6 A, Co Stego - 12R2458 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details