multicomp PRO Axial Fan, 35 Mm, 7 Cfm, 28 Dba; Supply Voltage Vdc Multicomp MC36314

Description
AXIAL FAN, 35 MM, 7 CFM, 28 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:28dBA; Power Rating:750mW; Rated Speed:9500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 35 MM, 7 CFM, 28 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:28dBA; Power Rating:750mW; Rated Speed:9500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 35 Mm, 7 Cfm, 28 Dba; Supply Voltage Vdc Multicomp - 23T0642 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35 Mm, 7 Cfm, 28 Dba; Supply Voltage Vdc Multicomp
23T0642
Axial Fan, 35 Mm, 7 Cfm, 28 Dba; Supply Voltage Vdc Multicomp 23T0642
AXIAL FAN, 35 MM, 7 CFM, 28 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:28dBA; Power Rating:750mW; Rated Speed:9500rpm RoHS Compliant: Yes

AXIAL FAN, 35 MM, 7 CFM, 28 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:28dBA; Power Rating:750mW; Rated Speed:9500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0642
Product Name Axial Fan, 35 Mm, 7 Cfm, 28 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Nominal Rated Voltage Ac Finder - 92X8670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details