multicomp PRO Axial Fan, 30 Mm, 5.5 Cfm, 23 Dba; Supply Voltage Vdc Multicomp MC36310

Description
AXIAL FAN, 30 MM, 5.5 CFM, 23 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:1W; Rated Speed:9500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 30 MM, 5.5 CFM, 23 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:1W; Rated Speed:9500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 30 Mm, 5.5 Cfm, 23 Dba; Supply Voltage Vdc Multicomp - 23T0638 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30 Mm, 5.5 Cfm, 23 Dba; Supply Voltage Vdc Multicomp
23T0638
Axial Fan, 30 Mm, 5.5 Cfm, 23 Dba; Supply Voltage Vdc Multicomp 23T0638
AXIAL FAN, 30 MM, 5.5 CFM, 23 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:1W; Rated Speed:9500rpm RoHS Compliant: Yes

AXIAL FAN, 30 MM, 5.5 CFM, 23 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:1W; Rated Speed:9500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0638
Product Name Axial Fan, 30 Mm, 5.5 Cfm, 23 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details