multicomp PRO Axial Fan, 30 Mm, 4.6 Cfm, 20 Dba; Supply Voltage Vdc Multicomp MC36309

Description
AXIAL FAN, 30 MM, 4.6 CFM, 20 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.6CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:8000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 30 MM, 4.6 CFM, 20 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.6CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:8000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 30 Mm, 4.6 Cfm, 20 Dba; Supply Voltage Vdc Multicomp - 23T0637 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30 Mm, 4.6 Cfm, 20 Dba; Supply Voltage Vdc Multicomp
23T0637
Axial Fan, 30 Mm, 4.6 Cfm, 20 Dba; Supply Voltage Vdc Multicomp 23T0637
AXIAL FAN, 30 MM, 4.6 CFM, 20 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.6CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:8000rpm RoHS Compliant: Yes

AXIAL FAN, 30 MM, 4.6 CFM, 20 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.6CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:8000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0637
Product Name Axial Fan, 30 Mm, 4.6 Cfm, 20 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 30W Rohs Compliant Stego - 70M7857 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - FAA1-12038QBJT31-A-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
2 suppliers
Electrical - Climate Control - Filtered Fans - RH30000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details