multicomp PRO Axial Fan, 25 Mm, 3 Cfm, 16 Dba; Supply Voltage Vdc Multicomp MC36305

Description
AXIAL FAN, 25 MM, 3 CFM, 16 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:500mW; Rated Speed:10000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 25 MM, 3 CFM, 16 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:500mW; Rated Speed:10000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 25 Mm, 3 Cfm, 16 Dba; Supply Voltage Vdc Multicomp - 23T0633 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25 Mm, 3 Cfm, 16 Dba; Supply Voltage Vdc Multicomp
23T0633
Axial Fan, 25 Mm, 3 Cfm, 16 Dba; Supply Voltage Vdc Multicomp 23T0633
AXIAL FAN, 25 MM, 3 CFM, 16 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:500mW; Rated Speed:10000rpm RoHS Compliant: Yes

AXIAL FAN, 25 MM, 3 CFM, 16 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:500mW; Rated Speed:10000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0633
Product Name Axial Fan, 25 Mm, 3 Cfm, 16 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 155 watts
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 24Vdc Rohs Compliant Stego - 70M7784 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details