multicomp PRO Axial Fan, 25 Mm, 3 Cfm, 16 Dba; Supply Voltage Vdc Multicomp MC36304

Description
AXIAL FAN, 25 MM, 3 CFM, 16 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:400mW; Rated Speed:10000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 25 MM, 3 CFM, 16 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:400mW; Rated Speed:10000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 25 Mm, 3 Cfm, 16 Dba; Supply Voltage Vdc Multicomp - 23T0632 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25 Mm, 3 Cfm, 16 Dba; Supply Voltage Vdc Multicomp
23T0632
Axial Fan, 25 Mm, 3 Cfm, 16 Dba; Supply Voltage Vdc Multicomp 23T0632
AXIAL FAN, 25 MM, 3 CFM, 16 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:400mW; Rated Speed:10000rpm RoHS Compliant: Yes

AXIAL FAN, 25 MM, 3 CFM, 16 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:400mW; Rated Speed:10000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0632
Product Name Axial Fan, 25 Mm, 3 Cfm, 16 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 17.9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025BBMW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
3 suppliers
Electrical - Climate Control - Filtered Fans - DPF22000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details