multicomp PRO Axial Fan, 25 Mm, 2.2 Cfm, 23 Dba; Supply Voltage Vdc Multicomp MC36302

Description
AXIAL FAN, 25 MM, 2.2 CFM, 23 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:2.2CFM; Noise Rating:23dBA; Power Rating:400mW; Rated Speed:10000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 25 MM, 2.2 CFM, 23 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:2.2CFM; Noise Rating:23dBA; Power Rating:400mW; Rated Speed:10000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 25 Mm, 2.2 Cfm, 23 Dba; Supply Voltage Vdc Multicomp - 23T0630 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25 Mm, 2.2 Cfm, 23 Dba; Supply Voltage Vdc Multicomp
23T0630
Axial Fan, 25 Mm, 2.2 Cfm, 23 Dba; Supply Voltage Vdc Multicomp 23T0630
AXIAL FAN, 25 MM, 2.2 CFM, 23 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:2.2CFM; Noise Rating:23dBA; Power Rating:400mW; Rated Speed:10000rpm RoHS Compliant: Yes

AXIAL FAN, 25 MM, 2.2 CFM, 23 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:2.2CFM; Noise Rating:23dBA; Power Rating:400mW; Rated Speed:10000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0630
Product Name Axial Fan, 25 Mm, 2.2 Cfm, 23 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
Receptacle, 250V/6.3A Max., For Germany Rohs Compliant Stego - 82K8785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details