multicomp PRO Axial Fan, 25 Mm, 3 Cfm, 31 Dba; Supply Voltage Vdc Multicomp MC36301

Description
AXIAL FAN, 25 MM, 3 CFM, 31 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6.9mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:31dBA; Power Rating:600mW; Rated Speed:13000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 25 MM, 3 CFM, 31 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6.9mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:31dBA; Power Rating:600mW; Rated Speed:13000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 25 Mm, 3 Cfm, 31 Dba; Supply Voltage Vdc Multicomp - 23T0629 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25 Mm, 3 Cfm, 31 Dba; Supply Voltage Vdc Multicomp
23T0629
Axial Fan, 25 Mm, 3 Cfm, 31 Dba; Supply Voltage Vdc Multicomp 23T0629
AXIAL FAN, 25 MM, 3 CFM, 31 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6.9mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:31dBA; Power Rating:600mW; Rated Speed:13000rpm RoHS Compliant: Yes

AXIAL FAN, 25 MM, 3 CFM, 31 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6.9mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:31dBA; Power Rating:600mW; Rated Speed:13000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0629
Product Name Axial Fan, 25 Mm, 3 Cfm, 31 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan, 6.93 X 6.93, 60/40 Cfm, 24Vdc Rohs Compliant Stego - 70M7784 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 125E - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 45 dbA
View Details