multicomp PRO Axial Fan, 60 Mm, 19 Cfm, 28 Dba; Supply Voltage Vdc Multicomp MC36296

Description
AXIAL FAN, 60 MM, 19 CFM, 28 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:3700rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60 MM, 19 CFM, 28 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:3700rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60 Mm, 19 Cfm, 28 Dba; Supply Voltage Vdc Multicomp - 23T0624 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60 Mm, 19 Cfm, 28 Dba; Supply Voltage Vdc Multicomp
23T0624
Axial Fan, 60 Mm, 19 Cfm, 28 Dba; Supply Voltage Vdc Multicomp 23T0624
AXIAL FAN, 60 MM, 19 CFM, 28 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:3700rpm RoHS Compliant: Yes

AXIAL FAN, 60 MM, 19 CFM, 28 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:-; Rated Speed:3700rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0624
Product Name Axial Fan, 60 Mm, 19 Cfm, 28 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, Cable 340Mm Stego - 71Y7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1444138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 131 SCFM (223 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.30 - Filter fan - 7F3082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details