multicomp PRO Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp MC36293

Description
AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:1.1W; Rated Speed:4300rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:1.1W; Rated Speed:4300rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp - 23T0621 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp
23T0621
Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp 23T0621
AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:1.1W; Rated Speed:4300rpm RoHS Compliant: Yes

AXIAL FAN, 50 MM, 11 CFM, 26 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:1.1W; Rated Speed:4300rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0621
Product Name Axial Fan, 50 Mm, 11 Cfm, 26 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11 SCFM (18.7 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details