multicomp PRO Axial Fan, 50Mm X 50Mm X 10Mm, 5Vdc, 235Ma; Supply Voltage Vdc Multicomp MC36292

Description
AXIAL FAN, 50MM x 50MM x 10MM, 5VDC, 235MA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM x 50MM x 10MM, 5VDC, 235MA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm X 50Mm X 10Mm, 5Vdc, 235Ma; Supply Voltage Vdc Multicomp - 23T0620 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm X 50Mm X 10Mm, 5Vdc, 235Ma; Supply Voltage Vdc Multicomp
23T0620
Axial Fan, 50Mm X 50Mm X 10Mm, 5Vdc, 235Ma; Supply Voltage Vdc Multicomp 23T0620
AXIAL FAN, 50MM x 50MM x 10MM, 5VDC, 235MA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM x 50MM x 10MM, 5VDC, 235MA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:26dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0620
Product Name Axial Fan, 50Mm X 50Mm X 10Mm, 5Vdc, 235Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW1B-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
6020-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details