multicomp PRO Axial Fan, 40Mm X 40Mm X 10Mm, 12Vdc, 80Ma; Supply Voltage Multicomp MC36282

Description
AXIAL FAN, 40MM x 40MM x 10MM, 12VDC, 80MA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:40mm; External Depth:10mm; Noise Rating:27dBA; Flow Rate - Imperial:7cu.ft/min; Flow Rate - Metric:0.198m³/min; Bearing Type:Vapo RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM x 40MM x 10MM, 12VDC, 80MA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:40mm; External Depth:10mm; Noise Rating:27dBA; Flow Rate - Imperial:7cu.ft/min; Flow Rate - Metric:0.198m³/min; Bearing Type:Vapo RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm X 40Mm X 10Mm, 12Vdc, 80Ma; Supply Voltage Multicomp - 23T0610 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm X 40Mm X 10Mm, 12Vdc, 80Ma; Supply Voltage Multicomp
23T0610
Axial Fan, 40Mm X 40Mm X 10Mm, 12Vdc, 80Ma; Supply Voltage Multicomp 23T0610
AXIAL FAN, 40MM x 40MM x 10MM, 12VDC, 80MA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:40mm; External Depth:10mm; Noise Rating:27dBA; Flow Rate - Imperial:7cu.ft/min; Flow Rate - Metric:0.198m³/min; Bearing Type:Vapo RoHS Compliant: Yes

AXIAL FAN, 40MM x 40MM x 10MM, 12VDC, 80MA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:40mm; External Depth:10mm; Noise Rating:27dBA; Flow Rate - Imperial:7cu.ft/min; Flow Rate - Metric:0.198m³/min; Bearing Type:Vapo RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0610
Product Name Axial Fan, 40Mm X 40Mm X 10Mm, 12Vdc, 80Ma; Supply Voltage Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage 230 volts
View Details