multicomp PRO Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp MC36280

Description
AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:5.2W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:5.2W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp - 23T0608 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp
23T0608
Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp 23T0608
AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:5.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:5.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0608
Product Name Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 116 SCFM (197 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8674 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details