multicomp PRO Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp MC36279

Description
AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:6.7W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:6.7W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp - 23T0607 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp
23T0607
Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp 23T0607
AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:6.7W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:6.7W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0607
Product Name Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (235 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details