multicomp PRO Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp MC36278

Description
AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:4.4W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:4.4W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp - 23T0606 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp
23T0606
Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp 23T0606
AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:4.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120 MM, 116 CFM, 44 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:116CFM; Noise Rating:44dBA; Power Rating:4.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0606
Product Name Axial Fan, 120 Mm, 116 Cfm, 44 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 116 SCFM (197 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 30W Rohs Compliant Stego - 70M7857 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details