multicomp PRO Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp MC36277

Description
AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:6.8W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:6.8W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp - 23T0605 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp
23T0605
Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp 23T0605
AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:6.8W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:6.8W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0605
Product Name Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (235 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data