multicomp PRO Axial Fan, 120 Mm, 93 Cfm, 40.5 Dba; Supply Voltage Vdc Multicomp MC36276

Description
AXIAL FAN, 120 MM, 93 CFM, 40.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:40.5dBA; Power Rating:4.1W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120 MM, 93 CFM, 40.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:40.5dBA; Power Rating:4.1W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 93 Cfm, 40.5 Dba; Supply Voltage Vdc Multicomp - 23T0604 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 93 Cfm, 40.5 Dba; Supply Voltage Vdc Multicomp
23T0604
Axial Fan, 120 Mm, 93 Cfm, 40.5 Dba; Supply Voltage Vdc Multicomp 23T0604
AXIAL FAN, 120 MM, 93 CFM, 40.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:40.5dBA; Power Rating:4.1W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120 MM, 93 CFM, 40.5 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:40.5dBA; Power Rating:4.1W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Fan, Brushless Motor, Tubeaxial, Ball, 24 Vdc, 120 Mm, 25 Mm, 93 Cu.ft/min, 2.633 M3/min Rohs Compliant Multicomp - 58T4883 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Brushless Motor, Tubeaxial, Ball, 24 Vdc, 120 Mm, 25 Mm, 93 Cu.ft/min, 2.633 M3/min Rohs Compliant Multicomp
58T4883
Axial Fan, Brushless Motor, Tubeaxial, Ball, 24 Vdc, 120 Mm, 25 Mm, 93 Cu.ft/min, 2.633 M3/min Rohs Compliant Multicomp 58T4883
Axial Fan, Brushless Motor, Tubeaxial, Ball, 24 VDC, 120 mm, 25 mm, 93 cu.ft/min, 2.633 m3/min RoHS Compliant: Yes

Axial Fan, Brushless Motor, Tubeaxial, Ball, 24 VDC, 120 mm, 25 mm, 93 cu.ft/min, 2.633 m3/min RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 23T0604 58T4883
Product Name Axial Fan, 120 Mm, 93 Cfm, 40.5 Dba; Supply Voltage Vdc Multicomp Axial Fan, Brushless Motor, Tubeaxial, Ball, 24 Vdc, 120 Mm, 25 Mm, 93 Cu.ft/min, 2.633 M3/min Rohs Compliant Multicomp
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 93 SCFM (158 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Maximum Sound Level 36 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details