multicomp PRO Axial Fan, 120 Mm, 75 Cfm, 34 Dba; Supply Voltage Vdc Multicomp MC36274

Description
AXIAL FAN, 120 MM, 75 CFM, 34 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:34dBA; Power Rating:2W; Rated Speed:2200rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120 MM, 75 CFM, 34 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:34dBA; Power Rating:2W; Rated Speed:2200rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 75 Cfm, 34 Dba; Supply Voltage Vdc Multicomp - 23T0602 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 75 Cfm, 34 Dba; Supply Voltage Vdc Multicomp
23T0602
Axial Fan, 120 Mm, 75 Cfm, 34 Dba; Supply Voltage Vdc Multicomp 23T0602
AXIAL FAN, 120 MM, 75 CFM, 34 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:34dBA; Power Rating:2W; Rated Speed:2200rpm RoHS Compliant: Yes

AXIAL FAN, 120 MM, 75 CFM, 34 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:34dBA; Power Rating:2W; Rated Speed:2200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0602
Product Name Axial Fan, 120 Mm, 75 Cfm, 34 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8674 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details