multicomp PRO Axial Fan, 120 Mm, 108.2 Cfm, 44.5 Dba; Supply Voltage Vdc Multicomp MC36273

Description
AXIAL FAN, 120 MM, 108.2 CFM, 44.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.2CFM; Noise Rating:44.5dBA; Power Rating:5.3W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120 MM, 108.2 CFM, 44.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.2CFM; Noise Rating:44.5dBA; Power Rating:5.3W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 108.2 Cfm, 44.5 Dba; Supply Voltage Vdc Multicomp - 23T0601 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 108.2 Cfm, 44.5 Dba; Supply Voltage Vdc Multicomp
23T0601
Axial Fan, 120 Mm, 108.2 Cfm, 44.5 Dba; Supply Voltage Vdc Multicomp 23T0601
AXIAL FAN, 120 MM, 108.2 CFM, 44.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.2CFM; Noise Rating:44.5dBA; Power Rating:5.3W RoHS Compliant: Yes

AXIAL FAN, 120 MM, 108.2 CFM, 44.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:108.2CFM; Noise Rating:44.5dBA; Power Rating:5.3W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0601
Product Name Axial Fan, 120 Mm, 108.2 Cfm, 44.5 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 108 SCFM (184 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA40000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 15W Stego - 24T1242 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details