multicomp PRO Axial Fan, 92 Mm, 45 Cfm, 32 Dba; Supply Voltage Vdc Multicomp MC36272

Description
AXIAL FAN, 92 MM, 45 CFM, 32 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92 MM, 45 CFM, 32 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92 Mm, 45 Cfm, 32 Dba; Supply Voltage Vdc Multicomp - 23T0600 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92 Mm, 45 Cfm, 32 Dba; Supply Voltage Vdc Multicomp
23T0600
Axial Fan, 92 Mm, 45 Cfm, 32 Dba; Supply Voltage Vdc Multicomp 23T0600
AXIAL FAN, 92 MM, 45 CFM, 32 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92 MM, 45 CFM, 32 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0600
Product Name Axial Fan, 92 Mm, 45 Cfm, 32 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Maximum Sound Level 49 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details