multicomp PRO Axial Fan, 92 Mm, 45 Cfm, 32 Dba; Supply Voltage Vdc Multicomp MC36271

Description
AXIAL FAN, 92 MM, 45 CFM, 32 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92 MM, 45 CFM, 32 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92 Mm, 45 Cfm, 32 Dba; Supply Voltage Vdc Multicomp - 23T0599 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92 Mm, 45 Cfm, 32 Dba; Supply Voltage Vdc Multicomp
23T0599
Axial Fan, 92 Mm, 45 Cfm, 32 Dba; Supply Voltage Vdc Multicomp 23T0599
AXIAL FAN, 92 MM, 45 CFM, 32 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

AXIAL FAN, 92 MM, 45 CFM, 32 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:-; Rated Speed:2700rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0599
Product Name Axial Fan, 92 Mm, 45 Cfm, 32 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fans - 315639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1447 SCFM (2460 m³/hr)
Maximum Sound Level 78 dbA
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers