multicomp PRO Axial Fan, 92 Mm, 51.5 Cfm, 34 Dba; Supply Voltage Vdc Multicomp MC36270

Description
AXIAL FAN, 92 MM, 51.5 CFM, 34 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:1.9W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92 MM, 51.5 CFM, 34 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:1.9W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92 Mm, 51.5 Cfm, 34 Dba; Supply Voltage Vdc Multicomp - 23T0598 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92 Mm, 51.5 Cfm, 34 Dba; Supply Voltage Vdc Multicomp
23T0598
Axial Fan, 92 Mm, 51.5 Cfm, 34 Dba; Supply Voltage Vdc Multicomp 23T0598
AXIAL FAN, 92 MM, 51.5 CFM, 34 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:1.9W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92 MM, 51.5 CFM, 34 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:34dBA; Power Rating:1.9W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0598
Product Name Axial Fan, 92 Mm, 51.5 Cfm, 34 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.5 SCFM (87.54 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details