multicomp PRO Axial Fan, 80 Mm, 37 Cfm, 30 Dba; Supply Voltage Vdc Multicomp MC36269

Description
AXIAL FAN, 80 MM, 37 CFM, 30 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80 MM, 37 CFM, 30 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80 Mm, 37 Cfm, 30 Dba; Supply Voltage Vdc Multicomp - 23T0597 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80 Mm, 37 Cfm, 30 Dba; Supply Voltage Vdc Multicomp
23T0597
Axial Fan, 80 Mm, 37 Cfm, 30 Dba; Supply Voltage Vdc Multicomp 23T0597
AXIAL FAN, 80 MM, 37 CFM, 30 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80 MM, 37 CFM, 30 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0597
Product Name Axial Fan, 80 Mm, 37 Cfm, 30 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details