multicomp PRO Axial Fan, 80 Mm, 41 Cfm, 33 Dba; Supply Voltage Vdc Multicomp MC36268

Description
AXIAL FAN, 80 MM, 41 CFM, 33 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.8W; Rated Speed:3200rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80 MM, 41 CFM, 33 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.8W; Rated Speed:3200rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80 Mm, 41 Cfm, 33 Dba; Supply Voltage Vdc Multicomp - 23T0596 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80 Mm, 41 Cfm, 33 Dba; Supply Voltage Vdc Multicomp
23T0596
Axial Fan, 80 Mm, 41 Cfm, 33 Dba; Supply Voltage Vdc Multicomp 23T0596
AXIAL FAN, 80 MM, 41 CFM, 33 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.8W; Rated Speed:3200rpm RoHS Compliant: Yes

AXIAL FAN, 80 MM, 41 CFM, 33 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.8W; Rated Speed:3200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0596
Product Name Axial Fan, 80 Mm, 41 Cfm, 33 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 41 SCFM (69.69 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details