multicomp PRO Axial Fan, 80 Mm, 41 Cfm, 33 Dba; Supply Voltage Vdc Multicomp MC36266

Description
AXIAL FAN, 80 MM, 41 CFM, 33 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.7W; Rated Speed:3200rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80 MM, 41 CFM, 33 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.7W; Rated Speed:3200rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80 Mm, 41 Cfm, 33 Dba; Supply Voltage Vdc Multicomp - 23T0595 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80 Mm, 41 Cfm, 33 Dba; Supply Voltage Vdc Multicomp
23T0595
Axial Fan, 80 Mm, 41 Cfm, 33 Dba; Supply Voltage Vdc Multicomp 23T0595
AXIAL FAN, 80 MM, 41 CFM, 33 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.7W; Rated Speed:3200rpm RoHS Compliant: Yes

AXIAL FAN, 80 MM, 41 CFM, 33 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:33dBA; Power Rating:1.7W; Rated Speed:3200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0595
Product Name Axial Fan, 80 Mm, 41 Cfm, 33 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 41 SCFM (69.69 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details