multicomp PRO Axial Fan, 50 Mm, 12.5 Cfm, 29 Dba; Supply Voltage Vdc Multicomp MC36265

Description
AXIAL FAN, 50 MM, 12.5 CFM, 29 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:12.5CFM; Noise Rating:29dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50 MM, 12.5 CFM, 29 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:12.5CFM; Noise Rating:29dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50 Mm, 12.5 Cfm, 29 Dba; Supply Voltage Vdc Multicomp - 23T0594 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50 Mm, 12.5 Cfm, 29 Dba; Supply Voltage Vdc Multicomp
23T0594
Axial Fan, 50 Mm, 12.5 Cfm, 29 Dba; Supply Voltage Vdc Multicomp 23T0594
AXIAL FAN, 50 MM, 12.5 CFM, 29 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:12.5CFM; Noise Rating:29dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50 MM, 12.5 CFM, 29 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:12.5CFM; Noise Rating:29dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0594
Product Name Axial Fan, 50 Mm, 12.5 Cfm, 29 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.5 SCFM (21.25 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details