multicomp PRO Axial Fan, 40 Mm, 7.7 Cfm, 21 Dba; Supply Voltage Vdc Multicomp MC36258

Description
AXIAL FAN, 40 MM, 7.7 CFM, 21 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:-; Rated Speed:6200rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40 MM, 7.7 CFM, 21 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:-; Rated Speed:6200rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40 Mm, 7.7 Cfm, 21 Dba; Supply Voltage Vdc Multicomp - 23T0587 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40 Mm, 7.7 Cfm, 21 Dba; Supply Voltage Vdc Multicomp
23T0587
Axial Fan, 40 Mm, 7.7 Cfm, 21 Dba; Supply Voltage Vdc Multicomp 23T0587
AXIAL FAN, 40 MM, 7.7 CFM, 21 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:-; Rated Speed:6200rpm RoHS Compliant: Yes

AXIAL FAN, 40 MM, 7.7 CFM, 21 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:-; Rated Speed:6200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0587
Product Name Axial Fan, 40 Mm, 7.7 Cfm, 21 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details