multicomp PRO Axial Fan, 40 Mm, 7 Cfm, 27 Dba; Supply Voltage Vdc Multicomp MC36257

Description
AXIAL FAN, 40 MM, 7 CFM, 27 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:5800rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40 MM, 7 CFM, 27 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:5800rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40 Mm, 7 Cfm, 27 Dba; Supply Voltage Vdc Multicomp - 23T0586 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40 Mm, 7 Cfm, 27 Dba; Supply Voltage Vdc Multicomp
23T0586
Axial Fan, 40 Mm, 7 Cfm, 27 Dba; Supply Voltage Vdc Multicomp 23T0586
AXIAL FAN, 40 MM, 7 CFM, 27 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:5800rpm RoHS Compliant: Yes

AXIAL FAN, 40 MM, 7 CFM, 27 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:5800rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0586
Product Name Axial Fan, 40 Mm, 7 Cfm, 27 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (234 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details