multicomp PRO Axial Fan, 40 Mm, 7 Cfm, 27 Dba; Supply Voltage Vdc Multicomp MC36256

Description
AXIAL FAN, 40 MM, 7 CFM, 27 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:5800rpm RoHS Compliant: Yes
Description
AXIAL FAN, 40 MM, 7 CFM, 27 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:5800rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40 Mm, 7 Cfm, 27 Dba; Supply Voltage Vdc Multicomp - 23T0585 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40 Mm, 7 Cfm, 27 Dba; Supply Voltage Vdc Multicomp
23T0585
Axial Fan, 40 Mm, 7 Cfm, 27 Dba; Supply Voltage Vdc Multicomp 23T0585
AXIAL FAN, 40 MM, 7 CFM, 27 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:5800rpm RoHS Compliant: Yes

AXIAL FAN, 40 MM, 7 CFM, 27 dBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7CFM; Noise Rating:27dBA; Power Rating:-; Rated Speed:5800rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 23T0585
Product Name Axial Fan, 40 Mm, 7 Cfm, 27 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details