multicomp PRO Fuse, Ptc Reset, Radial, 16V, 1.2A; Thermistor Mounting Multicomp Pro MC36248

Description
FUSE, PTC RESET, RADIAL, 16V, 1.2A; Thermistor Mounting:Through Hole; Product Range:MC36 Series; Holding Current:1.2A; Tripping Current:2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, RADIAL, 16V, 1.2A; Thermistor Mounting:Through Hole; Product Range:MC36 Series; Holding Current:1.2A; Tripping Current:2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, Radial, 16V, 1.2A; Thermistor Mounting Multicomp Pro - 58AJ2529 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, Radial, 16V, 1.2A; Thermistor Mounting Multicomp Pro
58AJ2529
Fuse, Ptc Reset, Radial, 16V, 1.2A; Thermistor Mounting Multicomp Pro 58AJ2529
FUSE, PTC RESET, RADIAL, 16V, 1.2A; Thermistor Mounting:Through Hole; Product Range:MC36 Series; Holding Current:1.2A; Tripping Current:2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, RADIAL, 16V, 1.2A; Thermistor Mounting:Through Hole; Product Range:MC36 Series; Holding Current:1.2A; Tripping Current:2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset; Product Range Multicomp Pro - 21T9766 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Multicomp Pro
21T9766
Fuse, Ptc Reset; Product Range Multicomp Pro 21T9766
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:1.2A; Tripping Current:2A; Time to Trip:0.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:6.9mm; Length:-; Thickness:3mm RoHS Compliant: Yes

FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:1.2A; Tripping Current:2A; Time to Trip:0.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:6.9mm; Length:-; Thickness:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 58AJ2529 21T9766
Product Name Fuse, Ptc Reset, Radial, 16V, 1.2A; Thermistor Mounting Multicomp Pro Fuse, Ptc Reset; Product Range Multicomp Pro
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data