FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:16VDC; Holding Current:750mA; Tripping Current:1.3A; Time to Trip:0.4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:6.9mm; Length:-; Thickness:3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 21T9763 |
| Product Name | Fuse, Ptc Reset; Product Range Multicomp Pro |
| Standards and Certifications | RoHS |