multicomp PRO Fuse, Ptc Reset, Smd, 12V, 1.5A; Thermistor Mounting Multicomp Pro MC36231

Description
FUSE, PTC RESET, SMD, 12V, 1.5A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:12VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
Description
FUSE, PTC RESET, SMD, 12V, 1.5A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:12VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, Smd, 12V, 1.5A; Thermistor Mounting Multicomp Pro - 58AJ2524 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, Smd, 12V, 1.5A; Thermistor Mounting Multicomp Pro
58AJ2524
Fuse, Ptc Reset, Smd, 12V, 1.5A; Thermistor Mounting Multicomp Pro 58AJ2524
FUSE, PTC RESET, SMD, 12V, 1.5A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:12VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

FUSE, PTC RESET, SMD, 12V, 1.5A; Thermistor Mounting:SMD; Product Range:MC36 Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:12VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58AJ2524
Product Name Fuse, Ptc Reset, Smd, 12V, 1.5A; Thermistor Mounting Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110312 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers