multicomp PRO Fuse, Ptc Reset; Pptc Case Style Multicomp Pro MC36219

Description
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro - 21T9737 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
21T9737
Fuse, Ptc Reset; Pptc Case Style Multicomp Pro 21T9737
FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

FUSE, PTC RESET; PPTC Case Style:1812 (4532 Metric); Product Range:MC36 Series; Voltage Rating:33VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:40A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 21T9737
Product Name Fuse, Ptc Reset; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 80 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers