multicomp PRO Fuse, Ptc Reset; Product Range Multicomp Pro MC36202

Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:24.9mm; Length:-; Thickness:3.1mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:24.9mm; Length:-; Thickness:3.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset; Product Range Multicomp Pro - 21T9720 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset; Product Range Multicomp Pro
21T9720
Fuse, Ptc Reset; Product Range Multicomp Pro 21T9720
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:24.9mm; Length:-; Thickness:3.1mm RoHS Compliant: Yes

FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:19.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:24.9mm; Length:-; Thickness:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 21T9720
Product Name Fuse, Ptc Reset; Product Range Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data