FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:21.3mm; Length:-; Height:26.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 21T9719 |
| Product Name | Fuse, Ptc Reset; Product Range Multicomp Pro |
| Standards and Certifications | RoHS |