FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:60VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:14.5mm; Length:-; Height:19.6mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 21T9716 |
| Product Name | Fuse, Ptc Reset; Product Range Multicomp Pro |
| Trigger Current | 2.7 amps |